EN
  • EN
  • DE

SG1543J-DESC

Part No SG1543J-DESC
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16CERDIP  /  Supervisor Open Drain or Open Collector 1 Channel 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Open Drain or Open Collector
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1543
Other Names 150-SG1543J-DESC
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250995-SG1543J-DESC
Ultra Librarian 3D Model Ultra Librarian SG1543J-DESC CAD Model

Description

Microchip Technology SG1543J-DESC Overview

The SG1543J-DESC from Microchip Technology is a robust and precision integrated circuit designed for a wide range of applications that demand high reliability and performance. This versatile component is part of Microchip's line of voltage regulators and supervisors, tailored to meet the stringent requirements of military, aerospace, and other critical systems.

Key Features

  • High Precision: The SG1543J-DESC offers precise voltage regulation, ensuring stable operation under varying load conditions.
  • Enhanced Reliability: Engineered for high-reliability applications, this product is built to withstand harsh environments and provide consistent performance.
  • Extended Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in extreme conditions.
  • Rugged Design: The device is packaged in a robust casing that protects against physical stress and environmental factors.

Applications

The SG1543J-DESC is an ideal choice for critical applications where failure is not an option. Its applications include but are not limited to:

  • Power supply management in military and aerospace electronics
  • Voltage supervision in satellite communication systems
  • Regulatory compliance in safety-critical hardware
  • High-performance computing systems with stringent power requirements

Quality and Certification

Microchip Technology is committed to delivering products that meet the highest standards of quality. The SG1543J-DESC is manufactured in facilities that are certified for quality management systems, ensuring that each unit is produced with the utmost attention to detail and adherence to industry-leading quality practices.

Technical Support and Resources

Customers choosing the SG1543J-DESC benefit from Microchip Technology's comprehensive technical support, including detailed datasheets, application notes, and design tools. This support helps designers and engineers to integrate the device smoothly into their projects and to troubleshoot any potential issues efficiently.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $453.5550 $453.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess