EN
  • EN
  • DE

M29W040-120N1P

Part No M29W040-120N1P
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305430-M29W040-120N1P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W040-120N1P CAD Model

Description

The M29W040-120N1P is a 4 Mbit (4,194,304 bit) non-volatile memory module from STMicroelectronics that provides robust storage capabilities for a wide range of applications. This flash memory chip operates with a single 5V power supply and is organized as 512Kb x 8 (512K bytes), which allows for ample storage for firmware, configuration parameters, and data logging in embedded systems.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 120ns
  • Operating Voltage: 4.5V to 5.5V, making it suitable for 5V systems.
  • Programming Voltage: 12V
  • Temperature Range: Operating temperatures between 0°C to 70°C, ensuring reliability across various environmental conditions.
  • Package Type: PLCC32 (Plastic Leaded Chip Carrier), providing a compact footprint for space-constrained applications.
  • Technology: Utilizes STMicroelectronics' high-performance CMOS technology.
  • Write/Erase Cycles: Guaranteed up to 10,000 cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Data Retention: Offers data retention of 20 years, providing long-term data integrity.

Applications

The M29W040-120N1P flash memory is ideal for a range of applications that require reliable and durable non-volatile memory storage. These include:

  • Embedded systems and microcontroller-based applications
  • Boot code storage in computers and other digital devices
  • Firmware updates and storage for consumer electronics
  • Configuration storage for network devices
  • Industrial control systems
  • Automotive electronics

Programming and Erasure

The memory can be programmed 1 to 256 bytes at a time using the Byte/Word Programming algorithm. For erasure, the chip supports both chip erase and sector erase functions, allowing for flexibility in managing the memory content. The sector erase function is particularly useful for applications that need to update only certain sections of the memory, without affecting the entire memory content.

The M29W040-120N1P from STMicroelectronics is a reliable and cost-effective solution for storing essential code and data in a wide array of electronic devices, offering the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess