EN
  • EN
  • DE

SG1536Y

Part No SG1536Y
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Supply 2.2mA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 72 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG1536
ECCN EAR99
HTSUS 8542.33.0001
Other Names 150-SG1536Y
Standard Package 50
Win Source Part Number 971394-SG1536Y
Ultra Librarian 3D Model Ultra Librarian SG1536Y CAD Model

Description

The SG1536Y is a versatile and robust integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the demands of various electronic applications where reliable voltage regulation is essential.

Key Features

  • High Precision Voltage Regulation: The SG1536Y provides stable and precise voltage regulation, ensuring that connected components receive a consistent power supply.
  • Durability: Built to withstand harsh conditions, this device offers reliable performance over a wide range of temperatures and operating conditions.
  • Flexibility: It is designed to cater to a broad spectrum of applications, making it a suitable choice for various electronic systems.
  • Low Power Consumption: The SG1536Y is optimized for low power consumption, which makes it an ideal choice for battery-powered devices or energy-efficient applications.

Applications

The SG1536Y is widely used in numerous electronic systems, including but not limited to:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices

Technical Specifications

The SG1536Y is characterized by its technical specifications that ensure compatibility and optimum performance in a multitude of applications:

  • Manufacturer: Microchip Technology
  • Part Number: SG1536Y
  • Package / Case: TO-220-5
  • Output Type: Fixed
  • Number of Outputs: Single
  • Output Voltage: Adjustable
  • Operating Temperature Range: Specified by the manufacturer

Quality and Support

Microchip Technology is committed to providing high-quality products and exceptional customer support. The SG1536Y, like all Microchip products, is backed by comprehensive documentation and a dedicated support team to assist with any technical inquiries.

For further information, datasheets, and support resources, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess