EN
  • EN
  • DE

SG143T-883B

Part No SG143T-883B
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99 / General Purpose Amplifier 1 Circuit TO-99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 80 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Base Product Number SG143
Other Names 150-SG143T-883B
Standard Package 50
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260514-SG143T-883B
Ultra Librarian 3D Model Ultra Librarian SG143T-883B CAD Model

Description

The SG143T-883B is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide array of applications requiring robust and reliable semiconductor solutions. This product is part of Microchip's extensive range of electronic components that are renowned for their quality, durability, and versatility.

Key Features

  • High Precision: The SG143T-883B is engineered to deliver precise operation, ensuring stable performance across various conditions.
  • Durability: Built with high-quality materials, it is capable of withstanding harsh environments, making it suitable for military and aerospace applications that demand stringent standards.
  • Versatility: Its design allows for use in multiple types of electronic circuits, providing flexibility for designers and engineers.
  • Low Power Consumption: The device is optimized for low power usage, which is critical for applications where power efficiency is paramount.

Applications

The SG143T-883B is a versatile component that can be integrated into a variety of systems, including but not limited to:

  • Communication equipment
  • Avionics and aerospace systems
  • Defense and military hardware
  • High-reliability consumer electronics
  • Automotive electronics

Technical Specifications

Microchip Technology ensures that all its products, including the SG143T-883B, meet the highest standards of technical excellence. Key specifications include:

  • Operating Temperature Range: Specified by the military standard
  • Package Type: Hermetically sealed to prevent moisture ingress and ensure longevity
  • Compliance: Fully compliant with international standards for electronic components

Quality and Reliability

The SG143T-883B is manufactured under strict quality control measures, adhering to Microchip Technology's commitment to reliability and customer satisfaction. Each unit undergoes rigorous testing to ensure it meets the required specifications and performance criteria.

Ordering Information

For more details or to place an order for the SG143T-883B, please visit the Microchip Technology website or contact their sales representatives. Microchip offers a comprehensive support system to assist customers with product selection, implementation, and post-purchase inquiries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess