EN
  • EN
  • DE

SEC1210-CN-02

Part No SEC1210-CN-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Smart Card Interface 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting Type Surface Mount
Base Product Number SEC1210
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 894154-SEC1210-CN-02
Ultra Librarian 3D Model Ultra Librarian SEC1210-CN-02 CAD Model

Description

The SEC1210-CN-02 is a cutting-edge smart card interface IC from the renowned Microchip Technology. This high-performance, dual-slot solution is designed to facilitate secure data transfers between a host and smart cards, making it an essential component in various applications such as banking, digital security, and personal identification.

Key Features

  • Dual Smart Card Interface: The SEC1210-CN-02 supports two independent smart card interfaces, allowing it to handle multiple cards simultaneously, which is ideal for complex security systems requiring more than one authentication method.
  • ISO 7816 Compliant: This device adheres to ISO 7816 standards, ensuring compatibility with a wide range of smart cards and providing a reliable foundation for secure communication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, the SEC1210-CN-02 minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Integrated Protection Circuits: The IC includes built-in protection features such as short-circuit and thermal protection, enhancing the overall durability and longevity of the solution.
  • Flexible Communication: It offers various communication interfaces, including UART and SPI, providing versatility in connecting with different host systems.

Applications

The SEC1210-CN-02 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Secure access control systems
  • Government identity verification
  • Healthcare information security

Technical Specifications

With an operating temperature range of -40°C to +85°C, the SEC1210-CN-02 is built to perform reliably in harsh environments. The package type is a 28-pin SSOP, making it compact and easy to integrate into various designs.

Conclusion

The Microchip Technology SEC1210-CN-02 smart card interface IC is a robust, dual-slot solution perfect for secure data exchange in critical applications. Its compliance with ISO 7816 standards and low power consumption, coupled with its advanced protection features, make it a top choice for developers looking to enhance the security and reliability of their systems.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1660 $55.4940
20+ $5.0593 $101.1860
31+ $4.9012 $151.9372
43+ $4.7431 $203.9533
55+ $4.5850 $252.1750
73+ $4.1107 $300.0811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess