EN
  • EN
  • DE

ACT108-800E

Part No ACT108-800E
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description AC Thyristor power switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816522-ACT108-800E
Ultra Librarian 3D Model Ultra Librarian ACT108-800E CAD Model

Description

The ACT108-800E is a triac designed for general purpose switching and phase control applications. Manufactured by WeEn Semiconductors, it is suitable for controlling resistive or inductive loads. The '800E' designation indicates a repetitive peak off-state voltage of 800V.

Applications

  • Light Dimmers
  • Motor Speed Controllers
  • Heater Controls
  • Solid State Relays
  • Static Switching of AC Loads

Features

  • High Blocking Voltage (800V)
  • High On-State Current
  • Direct Logic Level Interface
  • Triggering in all Four Quadrants
  • Planar Passivated for Voltage Ruggedness and Reliability

Benefits

  • Robust Switching: High blocking voltage ensures safe operation in high voltage environments.
  • Versatile Control: Ability to be triggered in all four quadrants (I, II, III, IV) enhances design flexibility.
  • Direct Control: Direct logic level interface enables easy control with microcontrollers or logic circuits.
  • Reliable Performance: Planar passivated structure provides improved voltage ruggedness and reliability.
  • Efficient Power Control: Effective control of AC power for various applications.

Additional Details

The ACT108-800E features a gate trigger current, requiring a certain current to activate the triac. It is designed to handle a specified on-state current, indicating the maximum current it can conduct continuously. It is available in a through-hole package, such as a TO-220 or similar. The WeEn Semiconductors datasheet provides detailed information regarding the triac's electrical characteristics, thermal resistance, and package dimensions. It is commonly used in applications where precise AC power control is necessary. The snubberless versions simplify circuit design by eliminating the need for external snubber circuits in many applications. The device's high dv/dt capability provides added immunity to noise and voltage transients.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0455 $61.3650
70+ $1.6794 $117.5580
110+ $1.6262 $178.8820
150+ $1.5743 $236.1450
190+ $1.5211 $289.0090
255+ $1.3641 $347.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess