EN
  • EN
  • DE

SEC1110-A5-02NC

Part No SEC1110-A5-02NC
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Mounting Type Surface Mount
Base Product Number SEC1110
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 318336-SEC1110-A5-02NC
Ultra Librarian 3D Model Ultra Librarian SEC1110-A5-02NC CAD Model

Description

The SEC1110-A5-02NC from Microchip Technology is a high-performance, low-power USB to dual-channel serial bridge controller that offers an efficient solution for adding USB connectivity to embedded systems. This versatile device is designed to facilitate serial communication in applications that require USB interfacing, making it ideal for a wide range of industrial, computing, and consumer electronics.

Key Features

  • USB 2.0 Compliance: The SEC1110-A5-02NC is fully compliant with the USB 2.0 specification, ensuring reliable data transfer rates and compatibility with existing USB systems.
  • Dual Serial Ports: It features two independent serial channels that can be configured to UART, I²C, or SPI interfaces, providing flexibility to connect with various peripherals.
  • Customizable: With EEPROM-based configuration, the device allows for customization of the USB vendor ID, product ID, serial number, and other descriptors to match specific product requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it supports USB suspend states and has a low operating current, making it suitable for battery-powered applications.
  • Advanced Security: The SEC1110-A5-02NC incorporates hardware-based public key cryptography support for secure communication, ensuring data integrity and confidentiality.

Applications

The SEC1110-A5-02NC is a versatile component that can be used in a variety of applications, including but not limited to:

  • Industrial Automation
  • Point-of-Sale Systems
  • Medical Equipment
  • Networking Equipment
  • Embedded Systems

Technical Specifications

Parameter Value
Interface Type USB, UART, I²C, SPI
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package / Case 32-QFN (5x5)

For engineers and designers looking for a robust and secure USB to serial bridge solution, the SEC1110-A5-02NC from Microchip Technology offers the perfect blend of functionality, security, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8559 $55.6770
70+ $1.5228 $106.5960
105+ $1.4752 $154.8960
145+ $1.4276 $207.0020
185+ $1.3801 $255.3185
245+ $1.2373 $303.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess