EN
  • EN
  • DE

SAMRH71F20C-7GB-SV

Part No SAMRH71F20C-7GB-SV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ARM MICROCONTROLLERS - MCU / ARM® Cortex®-M7 SAMRH71 Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 625-TFBGA (6x8)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAMRH71
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, Ethernet, FIFO, I²C, QSPI, SPI, UART/USART
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 194
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 1.125M x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type External, Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 625-TBGA
Supplier Device Package 625-TFBGA (6x8)
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1349947-SAMRH71F20C-7GB-SV
Ultra Librarian 3D Model Ultra Librarian SAMRH71F20C-7GB-SV CAD Model

Description

Microchip Technology's SAMRH71F20C-7GB-SV

The SAMRH71F20C-7GB-SV is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, specifically engineered for high-performance and reliability in space applications. Designed to withstand the rigors of space, this MCU is part of the SAMRH71 series, which is known for its radiation-hardened (rad-hard) features and robust processing capabilities.

Key Features

  • Processing Core: At the heart of the SAMRH71F20C-7GB-SV is an ARM Cortex-M7 core, delivering exceptional computational speed and efficiency, which is crucial for complex space missions.
  • Radiation Hardening: This MCU is built to resist the adverse effects of radiation, making it highly suitable for space applications where exposure to cosmic rays and solar radiation is a significant concern.
  • Memory: Equipped with 2 MB of Flash memory and 384 KB of SRAM, it provides ample space for application code and data storage, ensuring smooth operation in space environments where reliability is paramount.
  • Speed: With a clock speed of up to 100 MHz, the SAMRH71F20C-7GB-SV offers the performance needed to handle demanding computational tasks quickly and efficiently.
  • Temperature Range: It operates within an extended temperature range, making it capable of functioning in the extreme conditions encountered in space.

Connectivity and Peripherals

The SAMRH71F20C-7GB-SV comes with a variety of communication interfaces, including UART, SPI, I2C, and CAN, allowing for versatile connectivity options with other onboard systems. Additionally, it features multiple timers, input/output ports, and analog-to-digital converters (ADCs), which are essential for monitoring and controlling various subsystems within spacecraft.

Applications

With its robust feature set, the SAMRH71F20C-7GB-SV is an ideal choice for a wide range of space applications, such as satellite control systems, payload management, and deep-space probes. Its reliability and processing power also make it suitable for mission-critical systems where failure is not an option.

Conclusion

The SAMRH71F20C-7GB-SV from Microchip Technology represents a blend of advanced technology and resilience, designed to meet the stringent requirements of space missions. Its rad-hard capabilities, coupled with high-speed processing and extensive memory, make it a premier choice for developers seeking a reliable MCU for their space-bound systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess