Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 45A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 90 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S3480
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282275-S3480
Ultra Librarian 3D Model Ultra Librarian S3480 CAD Model

Description

Microchip Technology S3480 Product Overview

The Microchip Technology S3480 is a state-of-the-art semiconductor device designed for a wide range of applications that demand high performance, reliability, and energy efficiency. As a leading product from Microchip Technology, the S3480 is built with cutting-edge technology to cater to the needs of modern electronic systems.

Key Features

  • High Performance: The S3480 is engineered to deliver top-tier performance metrics, making it suitable for intensive applications that require robust processing capabilities.
  • Low Power Consumption: Despite its high performance, the S3480 is designed to be energy-efficient, ensuring that it can be used in power-sensitive environments without compromising on functionality.
  • Advanced Integration: This device comes with integrated features that reduce the need for external components, thus simplifying design and potentially reducing overall system costs.
  • Reliability: Microchip Technology's commitment to quality means that the S3480 is a product you can rely on, with a build quality that ensures long-term operation even under challenging conditions.

Applications

The versatility of the S3480 makes it an ideal choice for various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Internet of Things (IoT) devices
  • Communication infrastructure

Technical Specifications

While the complete technical specifications of the S3480 are extensive, some highlights include:

  • Advanced processing core
  • High-speed connectivity options
  • Robust security features
  • Temperature range suited for harsh environments

For developers and engineers, the S3480 provides a flexible and powerful platform that can be easily integrated into a wide array of products. Its combination of performance, efficiency, and reliability makes it a smart choice for those looking to create innovative solutions in a competitive market.

Whether you are designing the next generation of automotive technology, upgrading industrial systems, or developing connected devices for smart homes, the Microchip Technology S3480 offers the features and capabilities to bring your projects to life.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9798 $93.9798
2+ $77.1117 $154.2234
3+ $74.7020 $224.1060
4+ $72.2922 $289.1688
5+ $69.8825 $349.4125
7+ $62.6531 $438.5717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,660 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention