EN
  • EN
  • DE

S30640

Part No S30640
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 85A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number S30640
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282281-S30640
Ultra Librarian 3D Model Ultra Librarian S30640 CAD Model

Description

Microchip Technology's S30640 Product Overview

The S30640 from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient power management applications. This advanced product is part of Microchip's portfolio of power management solutions that cater to a wide range of electronic devices, ensuring reliable performance and extended battery life.

Key Features

  • Versatile Voltage Ranges: The S30640 is engineered to support a variety of voltage inputs, making it a flexible option for different power supply requirements.
  • High Efficiency: With its optimized design, the S30640 ensures high efficiency in power conversion, which is crucial for minimizing energy loss and improving overall system performance.
  • Low Quiescent Current: The low quiescent current feature of the S30640 contributes to its energy-saving capabilities, particularly important for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection mechanisms that prevent overheating, thereby enhancing the longevity and reliability of both the IC and the host device.
  • Adjustable Output: Users can adjust the output voltage of the S30640 to meet the specific needs of their application, providing a versatile power management solution.

Applications

The S30640 is ideal for a range of applications where efficient power management is a priority. These include:

  • Portable electronic devices
  • Wearable technology
  • Medical monitoring equipment
  • Energy-harvesting systems
  • Smart sensors and IoT devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the S30640 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable operation even under challenging conditions. The product goes through rigorous testing to guarantee performance and durability.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the S30640, including detailed datasheets, application notes, and customer support from their team of experts. This ensures that designers and engineers can seamlessly integrate the S30640 into their projects with full confidence in its capabilities.

With its combination of features, the S30640 from Microchip Technology represents a sophisticated and reliable power management solution that can meet the demands of modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess