EN
  • EN
  • DE

RN42-I/RM630

Part No RN42-I/RM630
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name RN42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844212-RN42-I/RM630
Ultra Librarian 3D Model Ultra Librarian RN42-I/RM630 CAD Model

Description

Microchip Technology's RN42-I/RM630 Bluetooth Module

The RN42-I/RM630 from Microchip Technology is a compact, highly integrated Bluetooth 2.1 + EDR (Enhanced Data Rate) module designed for ease of use and rapid deployment in a variety of applications. This module is perfect for designers who want to add wireless capability to their products without the complexity and expense of developing a Bluetooth-specific hardware and software stack.

Key Features

  • Bluetooth 2.1 + EDR Compliant: Ensures compatibility with a wide range of devices and offers an enhanced data rate of up to 3 Mbps.
  • Class 2 Bluetooth Radio: Provides a standard range of up to 10 meters (30 feet), making it suitable for medium-range wireless applications.
  • Easy-to-Use: Comes with a simple serial interface for wireless communication and supports multiple Bluetooth profiles including SPP (Serial Port Profile) for creating wireless serial connections.
  • Small Form Factor: With its compact size, the RN42-I/RM630 can be easily integrated into space-constrained applications.
  • Low Power Consumption: Ideal for battery-powered applications, the module features multiple power-down modes for energy efficiency.
  • Robust Security: Offers secure communication with built-in authentication and encryption.
  • Upgradeable Firmware: The module's firmware can be updated to support future Bluetooth profiles or enhancements, providing a degree of future-proofing.

Applications

The RN42-I/RM630 is versatile and can be used in various applications, including:

  • Industrial controls and monitoring
  • Medical devices
  • Barcode scanners
  • POS terminals
  • Computer peripherals
  • Telemetry and remote control

With its ease of integration, comprehensive feature set, and reliable performance, the RN42-I/RM630 Bluetooth module from Microchip Technology is an excellent choice for developers looking to incorporate wireless capabilities into their products with minimal development time and cost.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6912 $71.6912
2+ $58.8235 $117.6470
3+ $56.9853 $170.9559
4+ $55.1470 $220.5880
5+ $53.3088 $266.5440
7+ $47.7941 $334.5587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess