Microchip Technology's PM8800B-WGI: A Cutting-Edge Power Over Ethernet Solution
The PM8800B-WGI is a state-of-the-art integrated circuit developed by Microchip Technology, designed to facilitate the implementation of Power over Ethernet (PoE) in a wide range of applications. This advanced product is ideal for those seeking a reliable and efficient solution for delivering power alongside data over Ethernet cables, thereby reducing the need for additional power supplies and streamlining the installation of networked devices.
Key Features and Benefits
- IEEE 802.3at Compliant: The PM8800B-WGI adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with a variety of devices and systems.
- Enhanced Power Management: It offers sophisticated power management capabilities, including programmable classification, under-voltage lockout, and over-temperature protection, ensuring safe and efficient operation.
- High Power Output: Capable of delivering up to 30W of power, the PM8800B-WGI can power a diverse range of PoE devices, from wireless access points to IP cameras and VoIP phones.
- Integrated DC/DC Converter: An integrated synchronous rectifier and DC/DC converter provide high efficiency power conversion, reducing power loss and heat generation.
Applications
The PM8800B-WGI is versatile and can be used in various applications, including:
- Enterprise networking equipment such as switches and routers.
- Industrial automation systems requiring remote power provisioning.
- Security systems, including IP surveillance cameras and access control units.
- Telecommunication infrastructure, particularly in VoIP phone systems.
Technical Specifications
Some of the technical specifications of the PM8800B-WGI include:
- Input Voltage Range: 36V to 57V
- Output Power: Up to 30W
- High Efficiency: Up to 94%
- Package Type: QFN-36
In conclusion, the PM8800B-WGI from Microchip Technology presents an efficient and robust solution for Power over Ethernet applications. Its compliance with the IEEE standard and high power output make it an excellent choice for businesses and industries looking to simplify their network power requirements.