EN
  • EN
  • DE

PM8067B-F3EI

Part No PM8067B-F3EI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Srcvo 8X12G, Pb Free 773 Fbga 23X23X2.17Mm Tray Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085557-PM8067B-F3EI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8067B-F3EI CAD Model

Description

Microchip Technology's PM8067B-F3EI

The PM8067B-F3EI is a cutting-edge product from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and performance.

Key Features

  • High Integration: The PM8067B-F3EI integrates multiple functions and features into a single chip, which can significantly reduce the overall footprint and complexity of the systems it's used in.
  • Energy Efficiency: With energy efficiency in mind, this product is engineered to consume minimal power, which makes it ideal for applications where power consumption is a critical factor.
  • Robust Performance: It delivers robust performance that ensures reliability and stability in a variety of operating conditions, making it suitable for high-demand environments.
  • Connectivity: The PM8067B-F3EI offers excellent connectivity options, facilitating easy integration into existing systems and networks.
  • Flexibility: Designed to be flexible, it can be used in a wide range of applications, from industrial to consumer electronics.

Applications

This product is versatile enough to be employed in numerous applications, such as advanced driver-assistance systems (ADAS), industrial automation, smart home devices, and Internet of Things (IoT) gadgets. Its adaptability and robustness make it an ideal choice for developers looking to create sophisticated and reliable products.

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive support for the PM8067B-F3EI. Customers can access a wide range of resources, including technical documentation, development tools, and a supportive community, to ensure the successful integration of this product into their solutions.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess