EN
  • EN
  • DE

PM8009C1-F3GI

Part No PM8009C1-F3GI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030073-PM8009C1-F3GI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8009C1-F3GI CAD Model

Description

Microchip Technology PM8009C1-F3GI Product Overview

The PM8009C1-F3GI is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced PMIC is tailored to meet the demanding requirements of high-performance electronic systems, offering a comprehensive solution for power management tasks.

Key Features

  • High-Efficiency Operation: The PM8009C1-F3GI is engineered to maximize power efficiency, thereby reducing heat generation and improving system reliability.
  • Integrated Power Stages: It comes with built-in power stages that simplify the design and reduce external component count, leading to a more compact system design.
  • Programmable Output Voltage: This PMIC supports programmable output voltage levels, allowing for flexible adaptation to different system requirements and ensuring compatibility with a wide range of devices.
  • Advanced Protection Features: It includes over-current, over-voltage, under-voltage, and thermal protection features to safeguard the system against various fault conditions.
  • Configurable Switching Frequency: The device offers a configurable switching frequency, which designers can adjust to optimize performance and electromagnetic interference (EMI) characteristics for their specific application.

Applications

The PM8009C1-F3GI is ideal for use in a variety of applications where efficient power management is critical. These include:

  • Portable devices and mobile applications
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

  • Input Voltage Range: The PMIC supports a wide input voltage range, accommodating various power supply configurations.
  • Output Current Capability: It is capable of delivering the required output current for demanding applications.
  • Package Type: The PM8009C1-F3GI is available in a compact, surface-mount package that is suitable for space-constrained applications.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that this PMIC meets rigorous industry standards for reliability and performance.

With its robust feature set, the PM8009C1-F3GI from Microchip Technology represents a versatile and reliable power management solution that can be integrated into a wide array of electronic products, providing precise control over power delivery and enhancing overall system efficiency.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess