EN
  • EN
  • DE

PL671-01-R25TC-R

Part No PL671-01-R25TC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Programmable 10 - 40MHz Crystal or 1 - 200MHz Reference Clock Input Up to 3 Pro
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
RoHS Non-Compliant
Win Source Part Number 1085438-PL671-01-R25TC-R
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL671-01-R25TC-R CAD Model

Description

The PL671-01-R25TC-R is a high-performance, low-jitter, programmable clock generator from Microchip Technology. This advanced timing solution is designed to meet the stringent requirements of today's high-speed communication protocols and data-intensive applications. The product is an ideal choice for engineers looking for a reliable and flexible clock source that can be tailored to their specific design needs.

Key Features

  • Versatility: The PL671-01-R25TC-R is capable of generating a wide range of output frequencies, making it a versatile component for various applications including networking, telecommunications, and high-performance computing.
  • Low Jitter Performance: It is designed to provide low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed digital systems, thereby enhancing overall system performance.
  • Programmable: Users can program the device to generate multiple output frequencies, which offers flexibility and reduces the need for multiple oscillators in a design.
  • Power Efficiency: The device operates with low power consumption, which is beneficial for power-sensitive applications and helps in reducing the overall energy footprint of the system.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The PL671-01-R25TC-R is suitable for a variety of applications including, but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure and high-performance servers
  • Telecommunications systems
  • Storage area networks
  • Industrial and medical electronics that require precise timing

Technical Specifications

The device comes in a compact package and is designed to be surface-mounted, which makes it easy to integrate into various circuit board designs. It supports a wide range of supply voltages and has built-in power-saving features. For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manual provided by Microchip Technology.

In summary, the PL671-01-R25TC-R from Microchip Technology represents a state-of-the-art solution for systems that require a stable and precise clocking mechanism. Its programmability, low-jitter performance, and power efficiency make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess