EN
  • EN
  • DE

PL602-22TI-R

Part No PL602-22TI-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 125MHZ 6SOT23 / IC 125MHz 1 SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Microchip Technology
Packaging Reel - TR
PLL Yes
Input HCSL, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier No/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number PL602
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1321353-PL602-22TI-R
Ultra Librarian 3D Model Ultra Librarian PL602-22TI-R CAD Model

Description

Microchip Technology PL602-22TI-R: A High-Performance Clock Generator

The PL602-22TI-R from Microchip Technology is a versatile and high-performance clock generator designed to meet the stringent requirements of modern electronic systems. This precision device is part of Microchip's extensive clock and timing solutions, offering a reliable and efficient means to generate stable clock signals for various applications.

Engineered with advanced technology, the PL602-22TI-R is capable of producing low-jitter and high-frequency clock outputs that are essential for digital signal processing, data communications, and high-speed digital systems. Its ability to provide a stable time base ensures that electronic components and subsystems operate synchronously, leading to improved overall system performance and reliability.

The device comes in a compact, surface-mount package that is designed for easy integration into a wide range of electronic products. With its industrial-grade temperature range, the PL602-22TI-R is suitable for operation in harsh environments, making it an ideal choice for industrial, automotive, and telecommunications applications.

Key features of the PL602-22TI-R include:

  • High-frequency clock output for demanding applications
  • Low phase noise and jitter for high-quality signal integrity
  • Programmable output frequency to accommodate various system requirements
  • Industrial-grade temperature range for reliable operation in extreme conditions
  • Compact surface-mount package for space-constrained designs

The PL602-22TI-R is designed to be user-friendly and easily programmable, allowing designers to customize the output frequency to match specific system needs. Its high level of integration reduces the need for additional components, simplifying the design process and accelerating time-to-market for new products.

Whether you are developing high-speed computing systems, sophisticated networking equipment, or precision control systems, the Microchip Technology PL602-22TI-R clock generator offers the performance, flexibility, and reliability required to drive your designs forward.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess