EN
  • EN
  • DE

PL602-21SC-R

Part No PL602-21SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 100MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features IC 100MHz 1 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOP
Family Name PL602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4935-2, 576-4935-1, PL602-21SC-R-ND, 576-4935-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889972-PL602-21SC-R
Ultra Librarian 3D Model Ultra Librarian PL602-21SC-R CAD Model

Description

The PL602-21SC-R is a high-performance, low-power clock generator from the renowned semiconductor manufacturer, Microchip Technology. Designed to meet the stringent requirements of modern electronic systems, this clock generator is an essential component for ensuring precise timing and synchronization across various digital circuits. It is particularly suited for applications in networking, telecommunications, and computing where reliable clock signals are critical for system performance.

Key Features

  • Frequency Range: The device offers a wide frequency range, making it versatile for different applications.
  • Low Jitter: With its low jitter performance, the PL602-21SC-R ensures high-quality signal integrity, which is crucial for high-speed data communication and processing.
  • Programmability: The clock generator is programmable, allowing designers to customize the output frequency to their specific needs.
  • Supply Voltage: It operates at a standard supply voltage, facilitating easy integration into a broad array of system designs.
  • Form Factor: The compact surface-mount package is designed to save board space and is suitable for high-density circuit designs.
  • Temperature Range: The device is built to perform reliably over a wide temperature range, making it suitable for industrial and other harsh-environment applications.

Applications

The PL602-21SC-R is a versatile component that can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure including base stations and network timing
  • High-performance computing and data centers
  • Consumer electronics where precise timing is required

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the PL602-21SC-R is no exception. This product is manufactured to the highest standards and has undergone rigorous testing to ensure it meets the needs of even the most demanding applications. With the PL602-21SC-R, designers can be confident in the performance and longevity of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1802 $62.1624
28+ $4.2504 $119.0112
43+ $4.1176 $177.0568
58+ $3.9848 $231.1184
75+ $3.8519 $288.8925
101+ $3.4535 $348.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess