EN
  • EN
  • DE

PL502-02SC-R

Part No PL502-02SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 8SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 50MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Voltage Controlled Crystal Oscillator (VCXO)
PLL Yes
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 50MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PL502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 985819-PL502-02SC-R
Ultra Librarian 3D Model Ultra Librarian PL502-02SC-R CAD Model

Description

The PL502-02SC-R is a high-performance, low-power Phase-Locked Loop (PLL) clock synthesizer manufactured by Microchip Technology. Designed to meet the rigorous demands of modern electronic devices, this component is an ideal solution for generating stable and precise clock signals for a variety of applications including networking, telecommunications, and consumer electronics.

Key Features

  • Frequency Range: The PL502-02SC-R offers a wide frequency range, making it a versatile choice for different applications.
  • Low Jitter: With its low jitter performance, it ensures high-quality signal integrity, which is crucial for high-speed communication and data transfer.
  • Supply Voltage: It operates at a supply voltage that is compatible with common industry standards, providing flexibility in system design.
  • Package: The device comes in a compact package that is suitable for space-constrained applications while maintaining excellent thermal performance.
  • Temperature Range: The PL502-02SC-R is designed to operate reliably over a broad temperature range, making it suitable for various operating environments.

Applications

The PL502-02SC-R is used in various applications that require a stable and precise clock source. Its features make it particularly well-suited for:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication systems including base stations and transmission equipment
  • Consumer electronics like smart TVs, gaming consoles, and digital cameras
  • Computing platforms from desktops to servers

Technical Specifications

The PL502-02SC-R is designed with the following technical specifications:

  • Output Frequency Range: (Specify range)
  • Input Frequency Range: (Specify range)
  • Voltage Supply: (Specify voltage)
  • Operating Temperature: (Specify range)
  • Mounting Type: Surface Mount
  • Package / Case: (Specify package type)

For a detailed datasheet and further technical information, customers are encouraged to visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess