Microchip Technology's PIC93LC56B/P EEPROM
The PIC93LC56B/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the renowned manufacturer, Microchip Technology. This device offers a robust storage solution for applications that require data to be retained without power. It is a popular choice for a wide range of electronic devices due to its reliability and flexibility.
With an organized memory of 2K x 8 or 1K x 16-bit, the PIC93LC56B/P provides users with a versatile interface for serial communication. It operates over a voltage range of 2.5V to 5.5V, making it suitable for low-power operations and compatible with most microcontrollers in the market. Its DIP (Dual Inline Package) form factor allows for easy insertion into standard breadboards and sockets, facilitating rapid prototyping and testing.
The EEPROM comes with a self-timed erase and write cycle, meaning no external timing control is required, which simplifies the design process. Additionally, it features a hardware write-protect pin that ensures data integrity by preventing accidental writes to the memory. This makes it an excellent choice for critical applications where data must be preserved safely.
One of the key benefits of the PIC93LC56B/P is its endurance; the chip is rated for 1 million erase/write cycles, ensuring a long operational life. Furthermore, data retention is guaranteed for a minimum of 200 years, offering peace of mind for applications where long-term data storage is paramount.
For developers and engineers, the PIC93LC56B/P supports the industry-standard 3-wire serial communication protocol, which includes Chip Select, Clock, and Data I/O pins. This allows for easy integration into existing designs and straightforward interfacing with other components.
In summary, the PIC93LC56B/P from Microchip Technology stands out as a reliable and versatile EEPROM solution, perfect for a variety of applications that require durable and persistent memory storage. Its ease of use, combined with long-term reliability, makes it a top choice for designers looking to incorporate a dependable memory component into their electronic designs.