Microchip Technology's PIC93LC56B-I/SN EEPROM
The PIC93LC56B-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable semiconductor manufacturer, Microchip Technology. This integrated circuit is specifically designed to provide a flexible, non-volatile storage solution for a wide array of applications ranging from industrial controls to personal electronics.
With its small 8-pin SOIC (Small Outline Integrated Circuit) package, the PIC93LC56B-I/SN is optimized for space-constrained applications, ensuring a minimal footprint on your PCB (Printed Circuit Board) layout. The device operates over an industrial temperature range, making it suitable for use in environments that experience extreme temperatures.
The EEPROM boasts a storage capacity of 2 Kbits, organized as 128 x 16-bit memory, which allows for efficient data management and storage. Thanks to its serial interface, it can be easily integrated into systems with a minimal number of I/O lines, reducing complexity and saving valuable resources.
Key features of the PIC93LC56B-I/SN include:
- Low-power CMOS technology
- Self-timed write cycle with auto-clear
- Sequential read function
- Hardware write-protect for full array
- More than 1 million erase/write cycles
- Data retention of over 200 years
- 2.5V to 5.5V operating voltage range
One of the standout features of this EEPROM is its self-timed write cycle. This means that no external timing components are required, simplifying design and reducing overall system costs. Additionally, the sequential read function allows for the quick retrieval of data, enhancing the performance of the system it's integrated into.
The hardware write-protect feature ensures the integrity of the data stored within the device, preventing accidental modification and providing a layer of security for sensitive information. The robust endurance and long data retention characteristics make this EEPROM a reliable choice for applications where data integrity and persistence are critical.
Whether you're designing a sophisticated industrial control system, a consumer electronic device, or any other application that requires dependable non-volatile memory, the Microchip Technology PIC93LC56B-I/SN EEPROM stands out as a compact, durable, and easy-to-use solution.