Product Overview: PIC32MZ2048EFM100-I/PT
The PIC32MZ2048EFM100-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed for embedded applications that require substantial computational power and high-speed data processing. This 32-bit MCU is part of the PIC32MZ EF family and is equipped with a MIPS M-Class core, offering a perfect blend of performance, power efficiency, and peripheral integration.
Key Features
- Core: MIPS M-Class microAptiv core with DSP instructions, running at up to 200 MHz.
- Memory: 2 MB of dual-panel Flash memory and 512 KB of RAM, facilitating complex applications and buffering large amounts of data.
- Connectivity: Extensive connectivity options including Ethernet, USB, CAN, and serial communication interfaces.
- Timers and Counters: Multiple timers and hardware counters for precise event timing and measurement.
- ADC: Integrated 12-bit Analog-to-Digital Converters with up to 18 channels, providing accurate analog sensing capabilities.
- Security: Advanced security features such as hardware crypto engine and Random Number Generator for secure data transactions.
- Package: 100-pin TQFP package, offering a compact footprint for space-constrained applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.
- Development Support: Supported by Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries for rapid development.
Applications
The PIC32MZ2048EFM100-I/PT is ideal for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, medical devices, and consumer electronics. Its high processing power and rich set of peripherals make it suitable for multitasking environments and real-time control applications.
Quality and Reliability
Microchip Technology is known for its commitment to quality and long-term reliability. The PIC32MZ2048EFM100-I/PT is built to meet high standards, ensuring stable performance throughout the product's lifespan and reducing the risk of failure in critical applications.