EN
  • EN
  • DE

PIC32MZ2048ECH100-I/PT

Part No PIC32MZ2048ECH100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TQFP / Secure MCU 32bit PIC32 PIC RISC 2MB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792366-PIC32MZ2048ECH100-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ2048ECH100
Introduction Date November 15, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECH100-I/PT CAD Model

Description

Microchip Technology PIC32MZ2048ECH100-I/PT Microcontroller

The PIC32MZ2048ECH100-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding requirements of embedded system applications. This MCU is part of the PIC32MZ family that features a MIPS M-Class core, delivering robust computational power and efficient control for a variety of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products.

With a clock speed of up to 200 MHz, the PIC32MZ2048ECH100-I/PT offers impressive processing capabilities. It comes with a substantial 2 MB of Flash memory and 512 KB of RAM, which provides ample space for complex applications and data buffering. This memory configuration ensures smooth and responsive operation even in multitasking environments or when handling large data sets.

One of the key features of this microcontroller is its rich set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, enabling easy connectivity with other devices and components. Additionally, it supports USB connectivity and has a 10/100 Ethernet MAC for networked applications, making it an excellent choice for connected devices.

The PIC32MZ2048ECH100-I/PT also boasts advanced analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels, and a Digital-to-Analog Converter (DAC) for precise analog signal control. This makes it particularly suitable for applications requiring accurate sensor readings and analog signal processing.

For enhanced security, the MCU integrates a hardware crypto engine that supports AES, 3DES, SHA, and other encryption standards, which is essential for secure data transmission and storage in today's connected world. Moreover, it features a Random Number Generator, which is critical for creating secure keys and managing cryptographic operations.

This microcontroller is packaged in a 100-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still offering sufficient I/O options for complex designs. The PIC32MZ2048ECH100-I/PT operates within the industrial temperature range, ensuring reliable performance even in harsh environments.

In conclusion, the Microchip Technology PIC32MZ2048ECH100-I/PT microcontroller is a versatile and powerful solution that provides the speed, memory, connectivity, and security features necessary for advanced embedded system applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7115 $62.8460
8+ $12.8915 $103.1320
13+ $12.4886 $162.3518
17+ $12.0858 $205.4586
22+ $11.6829 $257.0238
29+ $10.4743 $303.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess