EN
  • EN
  • DE

PIC32MZ2048ECG100-I/PT

Part No PIC32MZ2048ECG100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 40x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC32MZ2048ECG100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889894-PIC32MZ2048ECG100-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECG100-I/PT CAD Model

Description

Microchip Technology's PIC32MZ2048ECG100-I/PT Microcontroller

The PIC32MZ2048ECG100-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require substantial processing power and advanced features. This microcontroller is part of the PIC32MZ family, which is known for its high integration, large memory, and rich peripheral set.

Key Features:

  • Core: The device is built around the MIPS M-Class processor core, operating at up to 200 MHz with a high-performance CPU yielding 330 DMIPS and 3.28 CoreMarks/MHz. This core is designed for efficient execution of high-level languages and multitasking environments.
  • Memory: It boasts an impressive 2 MB of dual-panel, live-update Flash and 512 KB of RAM, which allows for advanced applications and buffering requirements.
  • Connectivity: The microcontroller includes a variety of communication interfaces such as dual CAN, UARTs, I2C, SPI, and SQI for flexible connectivity options.
  • Graphic Interface: With a dedicated Graphics Interface Controller, the PIC32MZ2048ECG100-I/PT supports high-quality graphical user interfaces and display applications.
  • Audio Interface: An integrated Audio Interface supports audio applications, providing a versatile solution for multimedia projects.
  • Timers and Control: Advanced timer/counters, motor control PWMs, and a variety of other control peripherals support complex timing and control operations.
  • Security: The device includes a hardware crypto engine with a random number generator for secure data transmission, which is essential for IoT applications and devices that need to protect sensitive information.
  • Package: The PIC32MZ2048ECG100-I/PT comes in a 100-pin TQFP package, which is ideal for space-constrained applications.
  • Temperature Range: This microcontroller operates within the industrial temperature range, making it suitable for a wide range of environments.

With its robust feature set, the PIC32MZ2048ECG100-I/PT is an ideal choice for applications that require significant computational capabilities such as Internet of Things (IoT) devices, industrial control systems, medical devices, and complex consumer electronics. Its powerful core, extensive memory, and rich set of peripherals provide designers with the flexibility and performance necessary to create innovative and responsive embedded systems.

Microchip Technology provides comprehensive support for the PIC32MZ family, including development tools, software libraries, and a strong community of developers and experts, making the integration and development process more accessible and reducing time to market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3131 $82.6262
3+ $33.8979 $101.6937
5+ $32.8386 $164.1930
7+ $31.7793 $222.4551
9+ $30.7200 $276.4800
11+ $27.5421 $302.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,418 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess