EN
  • EN
  • DE

PIC32MZ1025W104132-I/NX

Part No PIC32MZ1025W104132-I/NX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC32 WI-FI SOC, 132-PIN, 802.11 / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 132-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, IrDA, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 20x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 132-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 132-VQFN (10x10)
Base Product Number PIC32MZ1025
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 150-PIC32MZ1025W104132-I/NX
Standard Package 168
Win Source Part Number 1322667-PIC32MZ1025W104132-I/NX
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1025W104132-I/NX CAD Model

Description

The PIC32MZ1025W104132-I/NX is a high-performance microcontroller (MCU) from Microchip Technology, designed for advanced applications requiring significant processing power, connectivity, and reliability. This MCU is part of the PIC32MZ family, which is well-known for its high CPU speed, extensive memory, and rich set of peripherals.

Key Features:

  • High-Performance CPU: At the heart of the PIC32MZ1025W104132-I/NX is a 32-bit MIPS M-Class processor, which can run at speeds up to 200 MHz, providing the computational horsepower needed for demanding applications.
  • Large Integrated Memory: This MCU comes with an ample 1024 KB of Flash memory and 512 KB of RAM, allowing for sophisticated firmware development and data handling without the need for external memory components.
  • Connectivity: With integrated Ethernet, CAN, and USB capabilities, this microcontroller offers versatile connectivity options for various communication requirements.
  • Robust Security: Security features include a hardware crypto engine supporting AES, 3DES, SHA, and MD5, ensuring data protection and secure communications.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple serial communication interfaces.
  • Flexible Input/Output: Numerous I/O pins support a wide range of external devices, sensors, and actuators, making this MCU highly adaptable to different application needs.
  • Extended Temperature Range: The temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.

Applications:

The PIC32MZ1025W104132-I/NX is ideal for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, smart home automation, medical devices, and complex embedded systems. Its combination of processing power, memory capacity, and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable products.

With its robust feature set and Microchip's commitment to quality, the PIC32MZ1025W104132-I/NX is a powerful core component that can elevate the performance and capabilities of your next project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6825 $58.0950
13+ $7.9446 $103.2798
20+ $7.6963 $153.9260
27+ $7.4481 $201.0987
35+ $7.1998 $251.9930
47+ $6.4550 $303.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess