EN
  • EN
  • DE

PIC32MZ1025DAR169-V/6J

Part No PIC32MZ1025DAR169-V/6J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203622-PIC32MZ1025DAR169-V/6J
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MZ DAR
Package Tray
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1025DAR169-V/6J CAD Model

Description

Microchip Technology's PIC32MZ1025DAR169-V/6J Microcontroller

The PIC32MZ1025DAR169-V/6J is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the PIC32MZ DA series, which is designed to cater to the demanding needs of modern embedded applications, where efficient data processing and high-speed connectivity are paramount.

At the core of the PIC32MZ1025DAR169-V/6J is a powerful MIPS M-Class processor that operates at speeds up to 200 MHz. This CPU is coupled with a large 2 MB of dual-panel Flash memory and 512 KB of RAM, ensuring ample space for complex applications and the ability to handle multiple tasks simultaneously without compromising performance.

One of the standout features of this MCU is its integrated graphics controller with a dedicated 2D Graphics Processing Unit (GPU). This makes it an ideal choice for applications requiring rich graphical interfaces such as human-machine interfaces (HMIs), gaming devices, and medical instruments. The inclusion of a 32-bit DDR2 SDRAM interface further enhances its capabilities in handling graphical data and large datasets.

The PIC32MZ1025DAR169-V/6J also boasts a range of connectivity options, including Ethernet, CAN, USB, and serial communication interfaces, which enable it to easily connect with other systems and peripherals. Its robust set of peripherals, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a multitude of timers and input/output (I/O) ports, provide designers with the flexibility to adapt the MCU to a wide variety of applications.

Security is also a key aspect of this microcontroller. It comes with an integrated hardware crypto engine supporting AES, 3DES, SHA, MD5, and HMAC, ensuring secure data transfer and storage, which is crucial for applications dealing with sensitive information.

Overall, the PIC32MZ1025DAR169-V/6J from Microchip Technology is a versatile and powerful microcontroller that provides a comprehensive solution for developers looking to create advanced systems with graphical user interfaces, connectivity, and strong security features. It is a testament to Microchip's commitment to delivering advanced technologies in a compact and efficient package.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0911 $72.1822
4+ $29.6133 $118.4532
6+ $28.6878 $172.1268
8+ $27.7624 $222.0992
10+ $26.8370 $268.3700
13+ $24.0608 $312.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess