EN
  • EN
  • DE

PIC32MZ1025DAA288-I/4J

Part No PIC32MZ1025DAA288-I/4J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 288LFBGA / MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ DA
Package Tray
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 45x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 288-LFBGA
Supplier Device Package 288-LFBGA (15x15)
Base Product Number PIC32MZ1025DAA288
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355801-PIC32MZ1025DAA288-I/4J
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1025DAA288-I/4J CAD Model

Description

Microchip Technology PIC32MZ1025DAA288-I/4J Microcontroller

The Microchip PIC32MZ1025DAA288-I/4J is a high-performance 32-bit microcontroller (MCU) from the renowned PIC32MZ family, designed to cater to the demanding needs of modern embedded applications. This microcontroller is equipped with a MIPS M-Class core and boasts a maximum CPU speed of 200 MHz, providing developers with the computational power to handle complex tasks and algorithms.

Featuring an impressive 1024 KB of dual-panel flash memory and 512 KB of RAM, the PIC32MZ1025DAA288-I/4J allows for efficient program execution and data storage. The dual-panel flash enables live updates without halting the device operation, which is crucial for applications that require continuous uptime.

The device comes in a 288-pin TFBGA (Thin Fine Pitch Ball Grid Array) package, which is suitable for space-constrained applications while offering ample I/O options for interfacing with peripherals. The extended temperature range of -40°C to +85°C ensures reliable performance even in harsh environments, making it an ideal choice for industrial, automotive, and outdoor applications.

Connectivity is a strong suit of the PIC32MZ1025DAA288-I/4J, supporting a variety of communication interfaces such as Ethernet, CAN, USB, UART, SPI, and I2C. This makes it a versatile choice for networked devices and systems requiring robust communication capabilities.

The MCU also features advanced peripherals including a 12-bit ADC with up to 18 channels, providing accurate analog to digital conversions. The inclusion of a 10/100 Ethernet MAC with MII/RMII interfaces enables network connectivity, which is essential for IoT devices. Moreover, it offers a cryptographic engine for secure data transfer, which is increasingly important in today's connected world.

Developers can leverage Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries for streamlined development and debugging. The PIC32MZ1025DAA288-I/4J is also supported by the MPLAB Harmony software development framework, which simplifies the process of creating complex applications.

In summary, the Microchip PIC32MZ1025DAA288-I/4J MCU is a powerful and versatile choice for designers looking to develop advanced embedded systems with stringent performance, memory, and connectivity requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess