EN
  • EN
  • DE

PIC32MZ0512EFF144-I/PL

Part No PIC32MZ0512EFF144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name PIC32MZ0512EFF144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889882-PIC32MZ0512EFF144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFF144-I/PL CAD Model

Description

Microchip Technology's PIC32MZ0512EFF144-I/PL Microcontroller

The PIC32MZ0512EFF144-I/PL is a high-performance microcontroller (MCU) from the reputable Microchip Technology, tailored for advanced applications that require efficient processing, versatile connectivity, and reliable operation. This MCU is part of the PIC32MZ family that features a 32-bit MIPS microAptiv™ core and is designed to operate at a maximum frequency of 200 MHz, providing a robust platform for designers to build sophisticated systems.

Key Features:

  • High-Performance CPU: The microAptiv core boasts a 1.56 DMIPS/MHz performance, which translates to 312 DMIPS at 200 MHz. This high level of performance is suitable for compute-intensive applications.
  • Large Memory: With 512 KB of RAM and 2 MB of Flash memory, this MCU can handle complex software stacks and data-intensive operations without external memory, leading to a more compact and reliable design.
  • Advanced Connectivity: The device includes a variety of communication interfaces such as Ethernet, USB, CAN, UART, I2C, and SPI, making it highly versatile for embedded systems that require network connectivity or communication with other devices.
  • Rich Peripheral Set: The MCU is equipped with a range of peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers, which are essential for real-time control and measurement applications.
  • Robust Security: Security features like the hardware crypto engine, Random Number Generator (RNG), and unique device identifier help ensure data integrity and secure communications.
  • 144-Pin Package: The PIC32MZ0512EFF144-I/PL comes in a 144-pin TQFP (Thin Quad Flat Pack) package that is suitable for space-constrained applications while still offering ample I/O options.
  • Wide Operating Voltage: The MCU operates within a range of 2.2V to 3.6V, providing flexibility in power supply design and ensuring energy efficiency.
  • Industrial Temperature Range: This device is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation in harsh environments.

Overall, the PIC32MZ0512EFF144-I/PL is an ideal choice for developers looking for a powerful MCU with extensive memory, connectivity, and peripherals to create advanced and reliable embedded systems. Its capabilities make it well-suited for applications in industrial control, Internet of Things (IoT), medical devices, and consumer electronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1480 $62.2960
4+ $25.5574 $102.2296
7+ $24.7587 $173.3109
9+ $23.9600 $215.6400
11+ $23.1614 $254.7754
15+ $20.7654 $311.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess