EN
  • EN
  • DE

PIC32MX795F512LT-80V/PT

Part No PIC32MX795F512LT-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Reel package
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792355-PIC32MX795F512LT-80V/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX795F512L
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512LT-80V/PT CAD Model

Description

Microchip Technology's PIC32MX795F512LT-80V/PT Microcontroller

The PIC32MX795F512LT-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This microcontroller is part of the PIC32MX family and offers a perfect blend of power, flexibility, and efficiency, making it an ideal choice for a wide range of applications including industrial control, medical devices, automotive systems, and IoT solutions.

Key Features

  • Core: The device features a MIPS M4K Core running at 80 MHz, providing a high level of processing capability. Its 32-bit architecture ensures smooth handling of complex operations and computational tasks.
  • Memory: With 512 KB of Flash memory and 128 KB of RAM, the PIC32MX795F512LT-80V/PT offers ample space for code storage and efficient data management, which is crucial for applications with extensive firmware and real-time data processing requirements.
  • Connectivity: This microcontroller boasts a rich set of communication peripherals including Ethernet, CAN, USB OTG, and multiple serial communication channels (UART, SPI, I2C), allowing for versatile connectivity options in embedded systems.
  • Digital and Analog Peripherals: It comes equipped with a variety of digital and analog peripherals. This includes a 16-bit Parallel Master Port, hardware Real-Time Clock/Calendar, and a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the interfacing with sensors and other external devices.
  • Timers and PWM: The microcontroller features five 16-bit timers and up to nine output compare/PWM modules, which are essential for precise time measurement and control operations such as motor control.
  • Robust Security: Security features include a Random Number Generator, which is used to support cryptographic operations, and a unique device identifier for secure device serialization.
  • Package: It is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: The microcontroller operates over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

The PIC32MX795F512LT-80V/PT is supported by Microchip's MPLAB development ecosystem, which includes software tools, development boards, and debugging solutions to accelerate the development process. With its advanced features and comprehensive development support, the PIC32MX795F512LT-80V/PT is a powerful core component for any sophisticated embedded system design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9740 $51.9480
5+ $21.3120 $106.5600
8+ $20.6460 $165.1680
11+ $19.9800 $219.7800
13+ $19.3140 $251.0820
18+ $17.3160 $311.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess