EN
  • EN
  • DE

PIC32MX675F512L-80I/PT

Part No PIC32MX675F512L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Part Number Series PIC32MX675F512L
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810588-PIC32MX675F512L-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX675F512L-80I/PT Microcontroller

The PIC32MX675F512L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding requirements of modern embedded control applications. This microcontroller is part of the PIC32MX family, which is renowned for its excellent computational capabilities and a rich set of peripherals. It is an ideal choice for applications that require advanced communication, real-time control, connectivity features, and more.

Key Features:

  • Core: The device is based on the MIPS32 M4K Core, which operates at up to 80 MHz, providing the computational power necessary to handle complex tasks and algorithms.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Communication: The microcontroller includes a variety of communication interfaces such as I²C, SPI, and UARTs, facilitating easy data exchange with other devices and peripherals.
  • Connectivity: With integrated Ethernet, CAN, and USB capabilities, the PIC32MX675F512L-80I/PT ensures versatile connectivity options for a wide range of applications.
  • Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the microcontroller to interface with analog sensors and inputs.
  • Timers and PWM: Multiple 16-bit timers, compare and capture functions, and PWM outputs support complex timing and control operations.
  • Package: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The versatility of the PIC32MX675F512L-80I/PT makes it an excellent choice for a myriad of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, medical devices, and communication systems.

Support and Resources:

Microchip Technology provides extensive support for the PIC32MX675F512L-80I/PT microcontroller with comprehensive documentation, development tools, and software libraries. Designers can take advantage of the MPLAB® Integrated Development Environment (IDE) and the MPLAB Harmony software framework to streamline development and reduce time to market.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9167 $71.8334
4+ $29.4701 $117.8804
6+ $28.5492 $171.2952
8+ $27.6282 $221.0256
10+ $26.7073 $267.0730
13+ $23.9445 $311.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess