EN
  • EN
  • DE

PIC32MX675F512L-80I/PF

Part No PIC32MX675F512L-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792346-PIC32MX675F512L-80I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX675F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512L-80I/PF CAD Model

Description

Product Overview: PIC32MX675F512L-80I/PF

The PIC32MX675F512L-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile connectivity options. This microcontroller is part of the PIC32MX family, which is renowned for its advanced features and capabilities that cater to a wide range of industrial, automotive, and consumer applications.

Key Features:

  • High-Performance 32-bit MIPS M4K Core: The heart of the PIC32MX675F512L-80I/PF is a powerful MIPS M4K core that can operate at up to 80 MHz, providing the computational power needed for complex tasks and algorithms.
  • Large Memory Capacity: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for application code and data storage, facilitating sophisticated programs and systems.
  • Advanced Connectivity: With integrated peripherals such as Ethernet, CAN, and USB modules, this device supports a variety of communication protocols, making it ideal for networked systems and IoT devices.
  • Robust Peripheral Set: The PIC32MX675F512L-80I/PF boasts a rich set of peripherals, including multiple serial communication modules, PWM outputs, and analog-to-digital converters (ADCs), providing the flexibility to interface with a wide range of external devices.
  • Extended Temperature Range: This microcontroller is designed to operate reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C, ensuring stable performance in challenging environments.
  • Package and Quality: The device comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It also adheres to high-quality standards, making it a reliable choice for critical applications.

Applications:

The versatility of the PIC32MX675F512L-80I/PF makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and complex IoT ecosystems.

Manufacturer Support:

Microchip Technology provides extensive support for the PIC32MX675F512L-80I/PF, including comprehensive documentation, development tools, and software libraries. This support facilitates rapid development and deployment of applications built around this microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4378 $61.3134
6+ $16.7694 $100.6164
10+ $16.2454 $162.4540
13+ $15.7214 $204.3782
17+ $15.1973 $258.3541
23+ $13.6252 $313.3796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess