EN
  • EN
  • DE

PIC32MX575F512L-80V/PF

Part No PIC32MX575F512L-80V/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792341-PIC32MX575F512L-80V/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX575F512L
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512L-80V/PF CAD Model

Description

Microchip Technology's PIC32MX575F512L-80V/PF Microcontroller

The PIC32MX575F512L-80V/PF is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC32MX family. Designed to cater to a wide range of applications, this microcontroller integrates advanced features in a compact form factor, making it an ideal choice for embedded system designers looking to balance power and functionality.

This particular MCU is built around a powerful MIPS M4K Core, which operates at speeds up to 80 MHz. The core is designed to execute instructions efficiently, leading to an impressive performance that can reach 1.56 DMIPS/MHz. This level of performance is suitable for complex algorithms and real-time processing, which are common requirements in industrial, automotive, and consumer electronics applications.

With 512 KB of Flash memory and 128 KB of RAM, the PIC32MX575F512L-80V/PF offers ample space for application code and data storage. The generous memory size enables developers to implement sophisticated firmware and software stacks that can include communication protocols, signal processing, and user interfaces without worrying about space constraints.

The MCU also boasts an extensive range of peripherals. It includes multiple serial communication interfaces such as UART, SPI, and I2C, allowing for easy integration with other ICs and external modules. Furthermore, it comes equipped with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and PWM outputs which are essential for interfacing with sensors, actuators, and other analog components.

For enhanced connectivity, the PIC32MX575F512L-80V/PF supports USB 2.0 and 10/100 Ethernet, providing versatile options for both wired communications and interfacing with computer networks. Additionally, its PMP (Parallel Master Port) facilitates connections with parallel devices such as LCDs or certain types of memory.

Microchip Technology ensures that the PIC32MX575F512L-80V/PF is not only powerful but also easy to develop with. It is supported by Microchip's MPLAB development environment and MPLAB Harmony software framework, which provide developers with tools and libraries to accelerate the development process.

The PIC32MX575F512L-80V/PF is available in a 100-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still offering enough pins for complex tasks. Whether you're designing an advanced IoT device, a sophisticated control system, or any application requiring a robust MCU with a rich feature set, the PIC32MX575F512L-80V/PF is a versatile and reliable choice.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess