EN
  • EN
  • DE

PIC32MX534F064H-V/PT

Part No PIC32MX534F064H-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000954-PIC32MX534F064H-V/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MX
Package Tray
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Speed 80MHz
Ultra Librarian 3D Model Ultra Librarian PIC32MX534F064H-V/PT CAD Model

Description

The PIC32MX534F064H-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for sophisticated and demanding applications. This microcontroller is part of the PIC32MX family, which is well-known for its high-speed operation, connectivity features, and efficient control capabilities.

Key Features:

  • Core: The device features a MIPS M4K Core running at up to 80 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes with 64 KB of RAM and 64 KB of Flash memory, offering ample space for program storage and data handling.
  • Digital I/O: The microcontroller includes several digital I/O pins that support various communication protocols, such as SPI, I2C, UART, and CAN, making it highly versatile for interfacing with different peripherals.
  • Analog Features: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Timers and PWM: The device has multiple 16-bit timers, as well as PWM modules, which are essential for tasks that require precise timing and control, such as motor control applications.
  • USB Connectivity: With integrated USB 2.0 support, the PIC32MX534F064H-V/PT can handle USB communications, which is ideal for creating USB-enabled devices.
  • Operating Voltage: It operates within a voltage range of 2.3V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: The microcontroller is designed to operate reliably across an industrial temperature range of -40°C to 85°C.
  • Packaging: The PIC32MX534F064H-V/PT comes in a 64-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint while providing enough pins for extensive functionality.

Overall, the PIC32MX534F064H-V/PT is a robust microcontroller that offers a balance of performance, power efficiency, and connectivity, making it an excellent choice for industrial control systems, Internet of Things (IoT) devices, consumer electronics, and many other embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess