EN
  • EN
  • DE

PIC32MX470F512HT-I/MR

Part No PIC32MX470F512HT-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201351-PIC32MX470F512HT-I/MR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tape & Reel (TR)
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512HT-I/MR CAD Model

Description

Product Overview: PIC32MX470F512HT-I/MR

The PIC32MX470F512HT-I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that demand a high level of processing power and functionality. This MCU is part of Microchip's PIC32MX family, known for their rich feature set and efficient operation.

Key Features

  • Core: The device is built around the MIPS M4K Core, which operates at a maximum frequency of 120 MHz, providing a perfect balance between computational performance and power consumption.
  • Memory: It boasts 512 KB of Flash memory and 128 KB of RAM, allowing for ample space for program storage and smooth operation for complex applications.
  • High-Speed Connectivity: The MCU includes a variety of communication interfaces such as USB, CAN, I2C, SPI, and UART, enabling it to handle multiple high-speed data streams simultaneously.
  • Robust Peripheral Set: It is equipped with a rich set of peripherals including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple timers, which make it suitable for a wide range of application requirements.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments.
  • Packaging: The component comes in a 64-pin QFN package, providing a compact footprint for space-constrained applications.

Applications

The PIC32MX470F512HT-I/MR is ideal for a variety of applications where efficient processing and multiple communication channels are required. These applications include industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, medical devices, and consumer electronics.

Support and Resources

Microchip Technology provides extensive support for the PIC32MX470F512HT-I/MR MCU, including a comprehensive set of development tools, software libraries, and documentation to help designers reduce development time and get to market faster. The device is also supported by Microchip's MPLAB® development ecosystem, which includes the MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, making it easier for developers to create feature-rich applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess