EN
  • EN
  • DE

PIC32MX460F512LT-80V/PT

Part No PIC32MX460F512LT-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169011-PIC32MX460F512LT-80V/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC32MX460F512LT-80V/PT CAD Model

Description

Microchip Technology's PIC32MX460F512LT-80V/PT Microcontroller

The PIC32MX460F512LT-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to offer a balance of power and efficiency for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities and its rich set of features.

This particular model is equipped with a MIPS M4K core processor, capable of running at speeds up to 80 MHz. With 512 KB of flash memory and 32 KB of RAM, it provides ample space for complex software applications and data storage. The device operates at a voltage range of 2.3V to 3.6V, making it suitable for low-power applications and battery-operated devices.

The PIC32MX460F512LT-80V/PT also boasts a variety of integrated peripherals that enhance its functionality. These include a 10/100 Ethernet MAC, which is perfect for network-connected devices, USB 2.0 OTG functionality for connectivity with other USB devices, and two CAN modules for automotive and industrial communication networks. Additionally, it has several serial communication interfaces such as UART, SPI, and I2C, making it highly versatile in terms of interfacing with other components and peripherals.

For applications requiring precise timing and control, this microcontroller provides an array of timers, counters, and a 16-bit PWM. It also features a 16-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks. The device also includes a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, adding to its utility in human interface devices.

With its 100-pin TQFP (Thin Quad Flat Package) form factor, the PIC32MX460F512LT-80V/PT is compact enough for space-constrained applications while still offering a wealth of I/O options for connectivity. Its robust interrupt system and DMA channels ensure that real-time tasks are handled efficiently, making it a strong candidate for multitasking environments.

In summary, the PIC32MX460F512LT-80V/PT from Microchip Technology is a feature-rich, powerful microcontroller suited for a variety of applications ranging from industrial control systems to consumer electronics, offering designers a flexible platform for their embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess