EN
  • EN
  • DE

PIC32MX340F128L-80V/PT

Part No PIC32MX340F128L-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379488-PIC32MX340F128L-80V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F128L-80V/PT CAD Model

Description

Microchip Technology's PIC32MX340F128L-80V/PT Microcontroller

The PIC32MX340F128L-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile interfacing capabilities. This microcontroller is part of the PIC32MX family, which is renowned for its excellent integration of memory, peripherals, and performance at a competitive price point.

With a maximum clock speed of 80 MHz, the PIC32MX340F128L-80V/PT is equipped with a MIPS M4K core, providing a balanced blend of speed and power efficiency. The device features 128 KB of Flash memory and 32 KB of RAM, ample space for application code and data storage, making it suitable for complex algorithms and real-time processing tasks.

The microcontroller's robust peripheral set includes multiple serial communication modules (UART, SPI, I2C), enabling easy integration with a wide range of external devices, sensors, and communication interfaces. Additionally, it possesses analog-to-digital converters (ADCs), comparators, and timers/counters, which are essential for handling various analog and timing-related functions in embedded systems.

One of the key features of the PIC32MX340F128L-80V/PT is its Direct Memory Access (DMA) support, which allows for data transfers between peripherals and memory without CPU intervention, significantly improving data throughput and reducing system power consumption.

For design flexibility and ease of implementation, the microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package. Its operational temperature range and input voltage levels make it suitable for industrial applications and harsh environments.

Developers can take advantage of Microchip's comprehensive software and hardware development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software framework, to streamline the development process for the PIC32MX340F128L-80V/PT microcontroller.

In summary, the PIC32MX340F128L-80V/PT from Microchip Technology is an ideal choice for designers looking for a robust and versatile 32-bit microcontroller that can meet the demands of sophisticated embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0888 $53.1544
30+ $3.3549 $100.6470
47+ $3.2500 $152.7500
64+ $3.1452 $201.2928
83+ $3.0404 $252.3532
111+ $2.7258 $302.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess