EN
  • EN
  • DE

PIC32MX270F256DT-50I/TL

Part No PIC32MX270F256DT-50I/TL
Manufacturer Microchip Technology
Catalog OEM Souring
Description 32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462934-PIC32MX270F256DT-50I/TL
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-VTLA (6x6)
Package / Case 44-VFTLA Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256DT-50I/TL CAD Model

Description

The PIC32MX270F256DT-50I/TL is a high-performance 32-bit microcontroller from Microchip, tailored for applications requiring significant processing power and substantial memory resources. It offers 256KB of FLASH memory and 64KB of RAM, combined with a 50MHz clock speed, making it well-suited for multimedia applications, advanced communication systems, and complex control systems. This microcontroller features a 10-bit Analog-to-Digital Converter (ADC) for high-resolution analog signal acquisition, enhancing its utility in sensor-based applications. Its robust I/O capabilities and support for direct memory access (DMA) operations streamline data handling and peripheral control, ensuring smooth and efficient operation in demanding applications. The PIC32MX architecture, known for its high-speed data processing and low-power consumption, makes the PIC32MX270F256DT-50I/TL an excellent choice for developers aiming to balance performance and power efficiency in their projects.

You May Also Be Interested in

Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess