EN
  • EN
  • DE

PIC32MX270F256D-I/ML

Part No PIC32MX270F256D-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928571-PIC32MX270F256D-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256D-I/ML CAD Model

Description

Product Overview: PIC32MX270F256D-I/ML

The PIC32MX270F256D-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This microcontroller is part of the PIC32MX family, which is designed to deliver maximum computational performance and data throughput while maintaining optimal power efficiency.

Key Features

  • Core: The device is based on the MIPS M4K Core, which operates at 83 DMIPS with a 50 MHz clock speed, providing the computational power needed for complex tasks.
  • Memory: It boasts a substantial 256 KB of Flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for application code and data handling.
  • Digital I/O: The microcontroller comes with versatile I/O options including 34 programmable digital I/O pins that allow for flexible interfacing with external components.
  • Communication Interfaces: It supports multiple communication protocols such as I²C, SPI, and UART, making it ideal for embedded systems that require robust connectivity.
  • Timers and PWM: With five 16-bit timers and up to five output compare/PWM units, the PIC32MX270F256D-I/ML can easily handle timing and control applications.
  • Analog Features: It includes a 10-bit ADC with up to 13 channels, providing accurate analog-to-digital conversion for sensor interfacing and data acquisition.
  • Temperature Range: This microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Encased in a 28-pin QFN package, the PIC32MX270F256D-I/ML offers a compact footprint suitable for space-constrained applications.

Applications

The versatility of the PIC32MX270F256D-I/ML makes it an ideal choice for a variety of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive systems. Its balance of power and efficiency, along with a rich set of peripherals, provides designers with a flexible platform for innovation and product development.

Conclusion

In summary, the PIC32MX270F256D-I/ML from Microchip Technology is a powerful and versatile microcontroller that offers an excellent blend of performance, memory, and peripheral integration. It is designed to meet the needs of complex embedded systems while maintaining cost-effectiveness and power efficiency.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6791 $50.7164
10+ $10.4034 $104.0340
15+ $10.0783 $151.1745
21+ $9.7532 $204.8172
27+ $9.4281 $254.5587
36+ $8.4528 $304.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess