EN
  • EN
  • DE

PIC32MX250F128BT-I/ML

Part No PIC32MX250F128BT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1089200-PIC32MX250F128BT-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128BT-I/ML CAD Model

Description

Microchip Technology's PIC32MX250F128BT-I/ML Microcontroller

The PIC32MX250F128BT-I/ML is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient operation and a rich set of features. This MCU is part of the PIC32MX family, which is known for its high-speed processing capabilities and low-power consumption.

At the heart of the PIC32MX250F128BT-I/ML is a MIPS M4K core, which operates at speeds up to 50 MHz, providing the computational power necessary to handle complex tasks and algorithms. The device comes with 128KB of flash memory and 32KB of RAM, which is ample for storing and running intricate programs and real-time operating systems.

One of the standout features of this MCU is its extensive range of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I²C, enabling the device to connect with other components in a system or to various communication networks. Additionally, it offers a 10/100 Ethernet MAC with MII/RMII interfaces for networked applications, which is particularly useful for IoT devices.

The PIC32MX250F128BT-I/ML also boasts a range of analog features, including a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. The ADC provides accurate and fast conversions, which is vital for real-time sensing and control applications.

For applications requiring precise timing and control, this MCU provides five 16-bit timers/counters and up to five Output Compare (OC) modules and five Input Capture (IC) modules. This allows for advanced PWM outputs and timing measurements that are crucial for motor control and other timing-critical tasks.

The device is also designed with robustness in mind, featuring a wide operating temperature range (-40°C to +85°C) and being offered in a 44-pin QFN package. Its low-power modes, including Idle and Sleep, help conserve power in battery-operated devices, making it an excellent choice for portable applications.

Overall, the PIC32MX250F128BT-I/ML from Microchip Technology is a versatile and powerful microcontroller that can serve as the heart of various complex embedded systems, from consumer electronics to industrial controls and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess