EN
  • EN
  • DE

PIC32MX230F064B-I/SP

Part No PIC32MX230F064B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SPDIP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC32MX230
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX230F064BISP
Standard Package 15
Win Source Part Number 1322757-PIC32MX230F064B-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F064B-I/SP CAD Model

Description

Microchip Technology PIC32MX230F064B-I/SP Microcontroller

The PIC32MX230F064B-I/SP is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient data processing and a high level of integration. This microcontroller is a member of the PIC32MX family, which is known for its rich feature set and flexibility, making it an ideal choice for a wide range of applications including industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

Featuring a MIPS M4K core, the PIC32MX230F064B-I/SP operates at a maximum frequency of 40 MHz, providing ample computational power for complex tasks. The MCU comes with 64KB of Flash memory and 16KB of RAM, ensuring sufficient space for code and data storage. It also supports a variety of communication protocols, including I²C, SPI, and UART, allowing for easy integration with peripheral devices and other components within a system.

The microcontroller is equipped with a range of built-in peripherals, such as an analog-to-digital converter (ADC) with up to 10-bit resolution, providing precise sensor data acquisition capabilities. Additionally, it offers various timers, input/output ports, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. Its USB 2.0-compliant Full-speed OTG controller makes it suitable for USB-based applications that require connectivity with computers or other USB devices.

The PIC32MX230F064B-I/SP is designed with robustness in mind, featuring an extended operating temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions. The MCU is available in a 28-pin SPDIP package, which is convenient for prototyping and small-scale production.

Microchip Technology provides comprehensive development tools and software support for the PIC32MX230F064B-I/SP, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which help to streamline the development process and reduce time to market.

Whether you are developing advanced control systems, innovative IoT devices, or any application that demands a capable and reliable microcontroller, the PIC32MX230F064B-I/SP offers a balanced combination of performance, memory, and peripheral integration to meet your design requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0799 $66.4794
13+ $9.0922 $118.1986
20+ $8.8080 $176.1600
28+ $8.5239 $238.6692
36+ $8.2398 $296.6328
47+ $7.3874 $347.2078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,192 pieces
In Stock: 2,096 pieces Factory Stock: 2,096 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess