EN
  • EN
  • DE

PIC32MX210F016B-I/SO

Part No PIC32MX210F016B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC32MX210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889840-PIC32MX210F016B-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX210F016B-I/SO CAD Model

Description

Microchip Technology's PIC32MX210F016B-I/SO

The PIC32MX210F016B-I/SO is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of embedded applications. This MCU is part of the PIC32MX family, which is well-known for its high computational power and rich set of features designed to meet the needs of demanding embedded systems.

At the heart of the PIC32MX210F016B-I/SO is a powerful MIPS M4K Core, which operates at speeds up to 50 MHz, providing ample processing power for complex algorithms and fast task execution. This core is complemented by 16 KB of RAM and 64 KB of Flash memory, offering a balanced combination of working memory and storage for application code, which is vital for real-time processing and reliable operation.

This microcontroller is housed in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it an excellent choice for space-constrained applications. The PIC32MX210F016B-I/SO operates over an industrial temperature range (-40°C to +85°C), ensuring stable performance even in harsh environmental conditions.

Key features of the PIC32MX210F016B-I/SO include:

  • USB 2.0-compliant Full-speed OTG controller, providing connectivity options for various USB devices.
  • Integrated 10/100 Ethernet MAC, which is essential for networked applications.
  • Multiple serial communication modules, including UART, SPI, and I2C, allowing for easy interfacing with a wide range of peripherals.
  • Robust peripheral set with DMA support, which helps to offload data transfer tasks from the CPU, thereby improving system efficiency.
  • Peripheral Pin Select (PPS) functionality, enabling flexible pin mapping and making it easier to design complex layouts.
  • Analog features, such as a 10-bit ADC with up to 9 input channels, and comparators, which are crucial for sensor interfacing and analog signal processing.

Whether you are developing applications in industrial control, consumer electronics, medical devices, or IoT, the PIC32MX210F016B-I/SO offers a scalable and power-efficient solution. With its robust architecture, extensive peripheral integration, and Microchip's commitment to quality, this microcontroller is an excellent choice for designers looking to leverage a high-performance MCU with proven reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess