EN
  • EN
  • DE

PIC16F876-20I/SO

Part No PIC16F876-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 088837-PIC16F876-20I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F876-20I/SO CAD Model

Description

Microchip Technology PIC16F876-20I/SO Microcontroller

The PIC16F876-20I/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between performance, power consumption, and cost. This microcontroller is part of the renowned PIC16F family, known for its ease of use and wide application in various electronic systems, including industrial controls, consumer electronics, automotive applications, and more.

Encased in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, the PIC16F876-20I/SO operates with a 20 MHz enhanced mid-range core, providing designers with a robust platform for developing sophisticated applications. Its architecture includes 14 KB of flash memory, which allows for ample program storage, and 368 bytes of RAM for data handling. Additionally, it offers 256 bytes of EEPROM, which can be used for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

The device is equipped with a rich set of peripherals, including:

  • Two Capture/Compare/PWM (CCP) modules for advanced timer capabilities.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling the microcontroller to interface with analog sensors and convert their readings to digital values for processing.
  • A synchronous serial port that can be configured for SPI or I2C communication, allowing easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • A USART module for serial communication, which can be used for debugging purposes or interfacing with other serial devices.

Furthermore, the PIC16F876-20I/SO provides an array of features that enhance its reliability and flexibility, such as a watchdog timer, brown-out reset, programmable low-voltage detection, and power-saving sleep mode. These features make it an excellent choice for battery-operated or power-sensitive applications.

Designed to operate over an industrial temperature range of -40°C to +85°C, the PIC16F876-20I/SO is suitable for harsh environments and meets the demands of a wide variety of applications that require stable operation under extreme conditions.

With its rich feature set, the PIC16F876-20I/SO by Microchip Technology stands as a prime choice for designers and engineers looking for a reliable, cost-effective microcontroller that does not compromise on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6658 $53.3290
12+ $8.7514 $105.0168
18+ $8.4779 $152.6022
25+ $8.2045 $205.1125
32+ $7.9310 $253.7920
43+ $7.1105 $305.7515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess