EN
  • EN
  • DE

FMS6363ACSX

Part No FMS6363ACSX
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 8SOIC / Video Driver IC 8-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Driver
Applications Consumer Video
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FMS6363
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 131744-FMS6363ACSX
Ultra Librarian 3D Model Ultra Librarian FMS6363ACSX CAD Model

Description

ON Semiconductor FMS6363ACSX Video Filter

The FMS6363ACSX from ON Semiconductor is a cutting-edge video filter solution designed for high-quality video applications. This advanced component is crafted to provide optimal performance in filtering composite video signals, ensuring the delivery of crisp, clear images. It is an ideal choice for a variety of electronic devices, including DVD players, set-top boxes, and multimedia devices, where maintaining signal integrity is crucial.

At the heart of the FMS6363ACSX is its low-pass filter functionality, which effectively eliminates unwanted high-frequency noise from the video signal. This results in a smoother and more visually appealing output, free from the artifacts that can degrade the viewing experience. The filter has a -3dB bandwidth of 8MHz, which is perfectly suited for standard definition (SD) video signals.

One of the key features of the FMS6363ACSX is its integrated anti-aliasing filter. This feature is essential for analog-to-digital conversion processes, as it prevents aliasing by ensuring that only frequencies below the Nyquist frequency are passed through. As a result, the video signal is preserved with maximum fidelity, enabling superior image quality.

The FMS6363ACSX is designed with a focus on flexibility and ease of integration. It comes in a compact 6-pin SOT-23 package, making it a space-saving addition to any circuit board. The device operates over a wide supply voltage range from 2.7V to 5V, allowing it to be easily incorporated into various system designs without the need for additional power supply adjustments.

ON Semiconductor has also prioritized power efficiency in the design of the FMS6363ACSX. Its low power consumption makes it an environmentally friendly choice that can help reduce the overall energy footprint of electronic devices. Additionally, the filter's robust design ensures reliability and longevity, even in demanding applications.

In conclusion, the FMS6363ACSX from ON Semiconductor is a high-performance video filter that offers exceptional signal integrity, flexibility, and power efficiency. Its integration into video processing applications will undoubtedly enhance the end-user experience by delivering superior video quality.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess