EN
  • EN
  • DE

PIC32MX170F256B-50I/SS

Part No PIC32MX170F256B-50I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SSOP / MCU 32-bit MIPS32 M4K RISC 256KB Flash 2.5V/3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792293-PIC32MX170F256B-50I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX170F256B
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F256B-50I/SS CAD Model

Description

Microchip Technology's PIC32MX170F256B-50I/SS Microcontroller

The PIC32MX170F256B-50I/SS is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of features, and low power consumption. This microcontroller is part of the PIC32MX1xx/2xx series, which is known for its excellent interrupt responsiveness and large memory configuration, making it an ideal choice for a wide range of applications such as industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • CPU: The device is built around a powerful MIPS M4K core operating at up to 50 MHz, providing a perfect balance between computational performance and power efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of RAM, allowing for robust application development without the constant need for external memory components.
  • Digital Communication: The microcontroller supports various serial communication interfaces, including I²C, SPI, and UART, enabling easy integration with a multitude of peripheral devices.
  • Timers and PWM: Multiple 16-bit timers, along with PWM modules, provide precise timing and control for tasks such as motor control and signal generation.
  • Analog Features: The PIC32MX170F256B-50I/SS boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 input channels, providing accurate analog signal measurement and conversion capabilities.
  • Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The SS package is a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Low Power Modes: It features multiple power-saving modes, including Idle and Sleep, to extend battery life in portable applications.
  • Programmability: The device is fully programmable via the MPLAB® X Integrated Development Environment (IDE), which offers a comprehensive suite of tools for development and debugging.

The PIC32MX170F256B-50I/SS microcontroller by Microchip Technology is a versatile and powerful solution for designers looking to leverage a 32-bit processing platform that offers a rich feature set and is capable of supporting complex and demanding applications. Its balance of performance, memory, and peripheral integration makes it a top choice for next-generation embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2664 $51.3320
12+ $8.4237 $101.0844
19+ $8.1605 $155.0495
26+ $7.8972 $205.3272
33+ $7.6340 $251.9220
44+ $6.8443 $301.1492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess