EN
  • EN
  • DE

PIC24FJ256GB110-I/PF

Part No PIC24FJ256GB110-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792239-PIC24FJ256GB110-I/PF
Family Name PIC24FJ256GB110
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB110-I/PF CAD Model

Description

Product Overview: PIC24FJ256GB110-I/PF from Microchip Technology

The PIC24FJ256GB110-I/PF is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. This powerful MCU is designed to cater to a wide range of applications, from industrial control systems to sophisticated medical devices. With its extensive feature set and flexible peripherals, the PIC24FJ256GB110-I/PF is an ideal choice for designers looking for a robust and versatile microcontroller solution.

Key Features:

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: Boasts a generous 256KB of Flash memory and 16KB of RAM, ensuring ample space for complex applications and data storage.
  • Digital Communication Peripherals: Equipped with a variety of communication modules, including UART, SPI, and I2C interfaces, for seamless integration with other digital systems.
  • Timers and PWM: Features multiple 16-bit timers and up to 9 output-compare/PWM modules, enabling precise timing and control for a range of tasks.
  • Analog Features: Comes with a 16-channel, 10-bit Analog-to-Digital Converter (ADC), providing accurate analog signal measurement and conversion capabilities.
  • Direct Memory Access (DMA): Contains 8 channels of DMA, allowing for efficient data transfer without CPU intervention, enhancing overall system performance.
  • Power Management: Offers a variety of power-saving modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-conscious applications.
  • Operating Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a 100-pin TQFP package, providing a compact footprint for space-constrained applications.

Applications:

The PIC24FJ256GB110-I/PF's robust architecture and rich peripheral set make it suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Communication systems

With its combination of performance, memory, and versatile peripherals, the PIC24FJ256GB110-I/PF from Microchip Technology stands as a top choice for engineers and designers seeking a reliable microcontroller platform for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1625 $66.4875
6+ $18.1846 $109.1076
9+ $17.6164 $158.5476
12+ $17.0481 $204.5772
16+ $16.4798 $263.6768
21+ $14.7750 $310.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess