EN
  • EN
  • DE

PIC32MX130F064D-I/ML

Part No PIC32MX130F064D-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC32MX130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889832-PIC32MX130F064D-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F064D-I/ML CAD Model

Description

Microchip Technology's PIC32MX130F064D-I/ML

The PIC32MX130F064D-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This powerful MCU is a part of the PIC32MX family, known for its rich feature set and efficient operation.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at up to 50 MHz, providing a perfect balance between processing power and power consumption. The core is also equipped with a fast interrupt response and context switch.
  • Memory: With 64KB of flash memory and 16KB of SRAM, the PIC32MX130F064D-I/ML offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Digital Peripherals: It includes versatile peripherals such as multiple 16-bit timers, input capture, output compare, and a range of communication interfaces like UART, SPI, and I2C modules, allowing for easy integration with other components and systems.
  • Analog Features: The MCU comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the interfacing with analog sensors and the conversion of analog signals into digital data for processing.
  • Packages: The device is available in a 44-pin QFN package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh environments.
  • Power Management: The MCU features Power-Saving modes such as Idle and Sleep, which help in reducing power consumption for battery-powered applications.

Applications:

The versatility of the PIC32MX130F064D-I/ML makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) devices
  • Consumer Electronics
  • Automotive Systems
  • Medical Devices
  • Smart Sensors

Overall, the PIC32MX130F064D-I/ML microcontroller from Microchip Technology offers a robust blend of performance, memory, and peripherals, making it a go-to solution for designers looking for a reliable and cost-effective MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9643 $55.7144
18+ $5.7143 $102.8574
28+ $5.5358 $155.0024
38+ $5.3572 $203.5736
49+ $5.1786 $253.7514
65+ $4.6429 $301.7885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess