EN
  • EN
  • DE

PIC32MX130F064D-50I/PT

Part No PIC32MX130F064D-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC32MX130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930628-PIC32MX130F064D-50I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F064D-50I/PT CAD Model

Description

Microchip Technology PIC32MX130F064D-50I/PT

The PIC32MX130F064D-50I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This 32-bit MCU is part of the PIC32MX family, which is well-known for its exceptional performance, large memory capacity, and rich set of peripherals. It is designed to operate at a maximum frequency of 50 MHz, providing a perfect balance between power consumption and processing speed.

Equipped with 64 KB of flash memory and 16 KB of RAM, the PIC32MX130F064D-50I/PT offers ample space for complex applications and efficient data handling. The device operates on a 2.3V to 3.6V voltage range, making it suitable for battery-powered and power-sensitive applications. Its 44-pin TQFP (Thin Quad Flat Pack) package ensures a compact footprint while allowing for a robust connection to your PCB.

The MCU boasts an array of integrated features, including:

  • USB 2.0 On-The-Go (OTG) functionality for enhanced connectivity options.
  • Multiple serial communication modules including UART, SPI, and I2C for versatile interfacing with other devices.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, facilitating precise measurement for sensor-based applications.
  • Five 16-bit timers and a 32-bit timer for precise event timing and PWM generation.
  • Peripheral Pin Select (PPS) functionality, allowing flexible mapping of peripherals to I/O pins.

With its Microchip's MPLAB® X Integrated Development Environment (IDE) support, developers can take advantage of a user-friendly programming environment, which includes a powerful compiler, debugger, and a wide range of development tools. This makes the development process more efficient and reduces time to market for products utilizing the PIC32MX130F064D-50I/PT.

The MCU is ideal for applications that require significant processing capabilities and connectivity, such as embedded control systems, smart sensors, industrial automation, and IoT devices. Its robust design and extended temperature range make it reliable for use in harsh environments.

Overall, the PIC32MX130F064D-50I/PT from Microchip Technology is a versatile and powerful microcontroller that offers designers the flexibility and performance needed to create innovative and complex designs with confidence.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5634 $99.1268
3+ $40.6676 $122.0028
5+ $39.3959 $196.9795
7+ $38.1254 $266.8778
8+ $36.8549 $294.8392
11+ $33.0422 $363.4642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess