EN
  • EN
  • DE

PIC32MM0256GPM028-I/M6

Part No PIC32MM0256GPM028-I/M6
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28UQFN / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 12x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC32MM0256GPM028
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 971162-PIC32MM0256GPM028-I/M6
Ultra Librarian 3D Model Ultra Librarian PIC32MM0256GPM028-I/M6 CAD Model

Description

Microchip Technology PIC32MM0256GPM028-I/M6 Microcontroller

The PIC32MM0256GPM028-I/M6 is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require a rich set of features and efficient power management. This particular microcontroller is part of the PIC32MM 'GPM' family, which stands out for its low power consumption and small form factor, making it an ideal choice for portable and power-sensitive applications.

At the heart of the PIC32MM0256GPM028-I/M6 lies a MIPS32® microAptiv™ UC core, which operates at up to 25 MHz and supports microMIPS instruction set for enhanced performance and reduced code size. The device is equipped with 256 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.

The microcontroller boasts a wide range of integrated peripherals that facilitate robust and versatile designs. These include multiple serial communication modules (I²C, SPI, UART), a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and a 5-bit Digital-to-Analog Converter (DAC). The presence of multiple timers, comparators, and PWM outputs further expands the application potential of the device.

The PIC32MM0256GPM028-I/M6 supports low-power operating modes such as Idle and Sleep, which are crucial for battery-powered devices. The microcontroller also features a Charge Time Measurement Unit (CTMU) for touch sensing applications, enhancing its utility in user-interface design.

For security and data integrity, the device includes a hardware Random Number Generator (RNG) and a unique device identifier for encryption and authentication purposes. Additionally, the microcontroller is designed with a flexible clock system that supports both internal and external oscillators, as well as a PLL for frequency multiplication.

The PIC32MM0256GPM028-I/M6 comes in a 28-pin QFN package, offering a compact solution that is suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliability across various environmental conditions. This microcontroller is an excellent choice for designers looking for a balance between performance, power efficiency, and integration in applications such as wearable devices, IoT endpoints, and smart sensors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7927 $52.7197
26+ $3.9325 $102.2450
40+ $3.8096 $152.3840
55+ $3.6867 $202.7685
71+ $3.5638 $253.0298
94+ $3.1951 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess