EN
  • EN
  • DE

PIC32MM0064GPM036T-I/M2

Part No PIC32MM0064GPM036T-I/M2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 36-SQFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MM
Package Reel - TR
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 15x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name PIC32MM0064GPM036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC32MM0064GPM036T-I/M2DKR, PIC32MM0064GPM036T-I/M2TR, PIC32MM0064GPM036T-I/M2CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930623-PIC32MM0064GPM036T-I/M2
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPM036T-I/M2 CAD Model

Description

The PIC32MM0064GPM036T-I/M2 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the evolving needs of modern embedded control systems. This MCU is part of the PIC32MM series, which is known for its power efficiency and optimal mix of integrated features. With a focus on low-power operation and a rich set of peripherals, the PIC32MM0064GPM036T-I/M2 is ideal for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT), and wearable devices.

Key Features:

  • Core: The MCU features a 32-bit MIPS microAptiv™ UC core, running at up to 25 MHz, which provides a balanced trade-off between high performance and power conservation.
  • Memory: It comes equipped with 64 KB of Flash memory and 8 KB of RAM, ensuring sufficient space for complex code and data storage.
  • I/O and Peripherals: This device boasts a rich set of peripherals, including multiple channels of 10-bit Analog-to-Digital Converters (ADCs), Comparators, Timers/Counters, Communication Interfaces (I²C, SPI, UART), and Charge Time Measurement Unit (CTMU) for touch sensing.
  • Low-Power Modes: The PIC32MM0064GPM036T-I/M2 excels in energy efficiency with multiple power-saving modes, making it suitable for battery-powered and portable applications.
  • Package: It is available in a 36-pin QFN package, which offers a compact footprint for space-constrained designs.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under extreme conditions.
  • Development Support: Microchip provides comprehensive development tools for the PIC32MM series, including MPLAB® X IDE and MPLAB XC32 Compiler, which facilitate rapid development and debugging.

The PIC32MM0064GPM036T-I/M2 is a versatile MCU that combines Microchip's expertise in microcontroller design with advanced features to deliver a product that can drive innovation across multiple sectors. Whether you are developing a smart sensor, a wearable device, or an energy-efficient control system, this MCU provides a scalable, secure, and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7625 $52.3875
26+ $3.9077 $101.6002
40+ $3.7856 $151.4240
55+ $3.6635 $201.4925
71+ $3.5414 $251.4394
95+ $3.1750 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess