EN
  • EN
  • DE

PIC32MM0064GPL028-I/ML

Part No PIC32MM0064GPL028-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 64KB (64K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MM
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MM0064GPL028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930621-PIC32MM0064GPL028-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MM0064GPL028-I/ML CAD Model

Description

Microchip Technology's PIC32MM0064GPL028-I/ML

The PIC32MM0064GPL028-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for applications that require efficient power management, flexible peripherals, and compact packaging. This product is part of the PIC32MM 'GPM' family, which is renowned for its low-power operation and optimal mix of integrated features.

Key Features

  • Core: The MCU is built around a 32-bit MIPS microAptiv™ UC Core at 25 MHz, offering a balance between power consumption and processing capability.
  • Memory: It comes with 64 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The device includes a variety of peripherals such as I2C, SPI, UARTs, and a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels. It also features Charge Time Measurement Unit (CTMU) for touch sensing, and multiple timers/counters.
  • Low Power Consumption: With its multiple power-saving modes, including Idle and Sleep modes, the PIC32MM0064GPL028-I/ML is designed for energy-sensitive applications.
  • Package: The MCU is available in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability across various environments.

Applications

The versatility of the PIC32MM0064GPL028-I/ML makes it suitable for a wide array of applications, particularly where power efficiency and space are critical concerns. Common applications include:

  • Portable medical devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Smart sensors
  • Low-power embedded systems

Design Support

Microchip provides extensive support for the PIC32MM0064GPL028-I/ML, including development tools, software libraries, and documentation to accelerate the design process. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are available to streamline development and help designers harness the full potential of this MCU.

In summary, the PIC32MM0064GPL028-I/ML by Microchip Technology stands out as a robust, low-power microcontroller that offers a rich set of features in a compact package, suitable for a variety of sophisticated applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess