EN
  • EN
  • DE

PIC32CM5164LS00048-I/U5B

Part No PIC32CM5164LS00048-I/U5B
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48VQFN / ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32CM
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number PIC32CM5164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357002-PIC32CM5164LS00048-I/U5B
Ultra Librarian 3D Model Ultra Librarian PIC32CM5164LS00048-I/U5B CAD Model

Description

Product Overview: PIC32CM5164LS00048-I/U5B

The PIC32CM5164LS00048-I/U5B is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This device is part of Microchip's PIC32CM LS00 family, which is designed to cater to the needs of low-power and cost-sensitive applications without compromising on processing power and features.

Key Features

  • Core: The MCU is built around a 32-bit ARM Cortex-M0+ core, which operates at a maximum frequency of 48 MHz. This core provides the perfect balance between power consumption and performance, making it an ideal choice for battery-powered or power-conscious applications.
  • Memory: It comes with 64 KB of flash memory and 16 KB of SRAM, offering ample space for application code and data storage. This memory configuration allows for efficient code execution and data handling in complex applications.
  • I/O Pins: The device features a range of input/output options with 48 programmable I/O lines. These pins support various digital and analog functionalities, providing flexibility in interfacing with external components and peripherals.
  • Connectivity: For communication, the MCU includes multiple serial communication modules, including I2C, SPI, and UARTs, enabling easy data exchange with other devices and systems.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environmental conditions.
  • Power Management: With its power-saving modes and features, the PIC32CM5164LS00048-I/U5B excels in managing power for applications that require low power consumption.

Applications

The versatility of the PIC32CM5164LS00048-I/U5B makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Home automation
  • Internet of Things (IoT) devices
  • Battery-operated devices
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC32CM5164LS00048-I/U5B is backed by Microchip's extensive documentation, development tools, and software libraries, which facilitate rapid development and deployment of applications across various industries.

With its robust feature set, the PIC32CM5164LS00048-I/U5B MCU stands out as a reliable and efficient solution for designers looking to optimize their embedded systems for performance and power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess